jbj Techniques Limited Fluid Transfer Helical Gear Pump FTP2 Series

Description
This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of the guides of machine tools, and the lubrication and cooling of tools themselves. Fire-resistant fluids are used whenever there is a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are specially formulated so they are more difficult to ignite and do not propagate a flame from an ignition source. There are several types of fire-resistant fluids and they are generally classified as follows: oil and water emulsions, water-polymer solutions, and anhydrous synthetics. More specifically, the International Standards Organization (ISO) further classifies these fluids as follows: HFAE – oil-in-water emulsions, typically with more than 80% water content; HFAS – synthetic aqueous fluids, typically with more than 80% water content; HFB – water-in-oil emulsions, typically with more than 40% water content; HFC – water polymer solutions, typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic anhydrous fluids other than phosphate esters. Examples include polyol esters and polyalkylene glycols. The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To avoid fast wear of the sliding contact parts, FTP pumps can be supplied, depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear pump.
Request a Quote Datasheet
Description
This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of the guides of machine tools, and the lubrication and cooling of tools themselves. Fire-resistant fluids are used whenever there is a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are specially formulated so they are more difficult to ignite and do not propagate a flame from an ignition source. There are several types of fire-resistant fluids and they are generally classified as follows: oil and water emulsions, water-polymer solutions, and anhydrous synthetics. More specifically, the International Standards Organization (ISO) further classifies these fluids as follows: HFAE – oil-in-water emulsions, typically with more than 80% water content; HFAS – synthetic aqueous fluids, typically with more than 80% water content; HFB – water-in-oil emulsions, typically with more than 40% water content; HFC – water polymer solutions, typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic anhydrous fluids other than phosphate esters. Examples include polyol esters and polyalkylene glycols. The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To avoid fast wear of the sliding contact parts, FTP pumps can be supplied, depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear pump.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluid Transfer Helical Gear Pump - FTP2 Series - jbj Techniques Limited
Redhill, United Kingdom
Fluid Transfer Helical Gear Pump
FTP2 Series
Fluid Transfer Helical Gear Pump FTP2 Series
This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of the guides of machine tools, and the lubrication and cooling of tools themselves. Fire-resistant fluids are used whenever there is a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are specially formulated so they are more difficult to ignite and do not propagate a flame from an ignition source. There are several types of fire-resistant fluids and they are generally classified as follows: oil and water emulsions, water-polymer solutions, and anhydrous synthetics. More specifically, the International Standards Organization (ISO) further classifies these fluids as follows: HFAE – oil-in-water emulsions, typically with more than 80% water content; HFAS – synthetic aqueous fluids, typically with more than 80% water content; HFB – water-in-oil emulsions, typically with more than 40% water content; HFC – water polymer solutions, typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic anhydrous fluids other than phosphate esters. Examples include polyol esters and polyalkylene glycols. The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To avoid fast wear of the sliding contact parts, FTP pumps can be supplied, depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear pump.

This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids.

Typical applications include large lubrication systems, lubrication of the guides of machine tools, and the lubrication and cooling of tools themselves.

Fire-resistant fluids are used whenever there is a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are specially formulated so they are more difficult to ignite and do not propagate a flame from an ignition source.

There are several types of fire-resistant fluids and they are generally classified as follows: oil and water emulsions, water-polymer solutions, and anhydrous synthetics. More specifically, the International Standards Organization (ISO) further classifies these fluids as follows: HFAE – oil-in-water emulsions, typically with more than 80% water content; HFAS – synthetic aqueous fluids, typically with more than 80% water content; HFB – water-in-oil emulsions, typically with more than 40% water content; HFC – water polymer solutions, typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic anhydrous fluids other than phosphate esters. Examples include polyol esters and polyalkylene glycols.

The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To avoid fast wear of the sliding contact parts, FTP pumps can be supplied, depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear pump.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Liquid Handling Pumps
Product Number FTP2 Series
Product Name Fluid Transfer Helical Gear Pump
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Screw Pumps - PO - PWO Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
ELIKA® Helical Gear Pumps - ELI2A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
ELIKA® Helical Gear Pumps - ELI3A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details
W Series Aluminum Pumps - W900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details