Smith & Loveless, Inc. Above Ground Pump Station EVERLAST™ Series Triplex

Description
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations. S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life. Triplex Packaged Station Hinged Two-Piece Enclosure Higher Capacity Pumping Provides Design Flexibility with 3 S&L Pumps
Request a Quote
Description
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations. S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life. Triplex Packaged Station Hinged Two-Piece Enclosure Higher Capacity Pumping Provides Design Flexibility with 3 S&L Pumps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVERLASTT Series Triplex from Smith & Loveless, Inc. is an above-ground wastewater pumping station designed for efficient and reliable performance. It features a hinged two-piece enclosure that allows for easy access and maintenance, eliminating the need for confined space entry. The system supports 3 S&L pumps, providing design flexibility and higher capacity pumping options.

Specifications include individual pump sizes ranging from 4 to 12 inches, with a maximum capacity of 5,000 gallons per minute and a total dynamic head capacity of up to 255 feet. The station can accommodate various piping sizes from 4 to 30 inches and offers power options from 1.5 to 300 horsepower.

The EVERLASTT Series is built for durability, with a focus on operator safety and low life-cycle costs. It incorporates advanced features such as the WaveStartr Prime Sensing System for quick priming and anti-clog solutions. The product is backed by industry-leading warranty protection, including up to 25 years for certain components, ensuring long-term reliability and service life.

Datasheet Summary
Powered by GS/AI

The EVERLASTT Series Triplex from Smith & Loveless, Inc. is an above-ground wastewater pumping station designed for efficient and reliable performance. It features a hinged two-piece enclosure that allows for easy access and maintenance, eliminating the need for confined space entry. The system supports 3 S&L pumps, providing design flexibility and higher capacity pumping options.

Specifications include individual pump sizes ranging from 4 to 12 inches, with a maximum capacity of 5,000 gallons per minute and a total dynamic head capacity of up to 255 feet. The station can accommodate various piping sizes from 4 to 30 inches and offers power options from 1.5 to 300 horsepower.

The EVERLASTT Series is built for durability, with a focus on operator safety and low life-cycle costs. It incorporates advanced features such as the WaveStartr Prime Sensing System for quick priming and anti-clog solutions. The product is backed by industry-leading warranty protection, including up to 25 years for certain components, ensuring long-term reliability and service life.

Suppliers

Company
Product
Description
Supplier Links
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Lenexa, KS, USA
Above Ground Pump Station
EVERLAST™ Series Triplex
Above Ground Pump Station EVERLAST™ Series Triplex
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations. S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life. Triplex Packaged Station Hinged Two-Piece Enclosure Higher Capacity Pumping Provides Design Flexibility with 3 S&L Pumps

Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations.

S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life.

Triplex

  • Packaged Station
  • Hinged Two-Piece Enclosure
  • Higher Capacity Pumping Provides Design Flexibility with 3 S&L Pumps
Supplier's Site Datasheet

Technical Specifications

  Smith & Loveless, Inc.
Product Category Liquid Handling Pumps
Product Number EVERLAST™ Series Triplex
Product Name Above Ground Pump Station
Pump Type Trash Pump; Pump Lift Station
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details