RS Components, Ltd. Water Pumps 1241949

Description
RS PRO EOT0136 Submersible Water Pump
Request a Quote
Description
RS PRO EOT0136 Submersible Water Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 1241949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
1241949
Water Pumps 1241949
RS PRO EOT0136 Submersible Water Pump

RS PRO EOT0136 Submersible Water Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 1241949
Product Name Water Pumps
Discharge Pressure 145.0 psi (102 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 4931908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Media Water Pump
View Details
Water Pumps - 2484925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
Water Pumps - 8170784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 2.376 GPM (9.00 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details
Central Heating Pumps - 2484946 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details