ARDE Barinco, Inc. High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) Model 3 x 1.5

Description
ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply angled teeth on the edges of the impeller blades shear the materials and force them through a tortuous path. The Dicon grinding action repeatedly accelerates and decelerates the materials, forcing them to undergo numerous changes in direction. The materials are crushed and subjected to eddy currents in a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides positive particle size control. Materials must exit through one of the small precision ports. The partially restricted discharge area provides easy-to-reproduce control of both dispersion and retention time.
Request a Quote Datasheet
Description
ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply angled teeth on the edges of the impeller blades shear the materials and force them through a tortuous path. The Dicon grinding action repeatedly accelerates and decelerates the materials, forcing them to undergo numerous changes in direction. The materials are crushed and subjected to eddy currents in a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides positive particle size control. Materials must exit through one of the small precision ports. The partially restricted discharge area provides easy-to-reproduce control of both dispersion and retention time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Carlstadt, NJ, United States
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS)
Model 3 x 1.5
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) Model 3 x 1.5
ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply angled teeth on the edges of the impeller blades shear the materials and force them through a tortuous path. The Dicon grinding action repeatedly accelerates and decelerates the materials, forcing them to undergo numerous changes in direction. The materials are crushed and subjected to eddy currents in a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides positive particle size control. Materials must exit through one of the small precision ports. The partially restricted discharge area provides easy-to-reproduce control of both dispersion and retention time.

ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply angled teeth on the edges of the impeller blades shear the materials and force them through a tortuous path. The Dicon grinding action repeatedly accelerates and decelerates the materials, forcing them to undergo numerous changes in direction. The materials are crushed and subjected to eddy currents in a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides positive particle size control. Materials must exit through one of the small precision ports. The partially restricted discharge area provides easy-to-reproduce control of both dispersion and retention time.

Supplier's Site Datasheet

Technical Specifications

  ARDE Barinco, Inc.
Product Category Liquid Handling Pumps
Product Number Model 3 x 1.5
Product Name High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS)
Pump Type Centrifugal Pump; Grinder Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details