The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of a knob -- from fill to discharge mode. And the Dual Force Vac can handle viscous liquids and particulates. Quiet and safe, the Dual Force Vac is air-powered with no moving parts, meaning no motor burn out and no shock hazard. It quickly installs on a 55 gallon drum and comes with a 10 foot hose and nozzle.
Benefits
•Fast pick up or discharge, fills or empties a drum in less than 2 minutes
•Cleans machine sumps including chips and particulates
•Handles liquids up to 1500 cPs
•Handles particulates and swarf with ease
•Single tool switches quickly from discharge to suction
•Safe, with no shock hazard
•Low maintenance, with no motor or moving parts
Features
•Ease of use with patented design
•Automatic safety shut off valve prevents overflows
•Relief valve limits internal drum pressure to 8 psig (1.6 bar)
•Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300
•Resistant to most non-volatile, non-flammable liquids
•Optional wand and squeegee kit handles large floor spills
•Switches from fill to discharge mode with a ¼ turn of a knob
•Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability
•Included with Model 2109:
•Pump assembly with integral overflow preventer and pressure relief valve
•10-foot hose and nozzle
•Compressed air filter
•Drum evacuation tube
•Extension wand
| Vortec | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | Dual-Force VAC Drum Pump |
| Pump Type | Drum Pump |