Infineon Technologies AG Dc/dc Conv, Pol, 6A, Buck, Qfn-17; Dc / Dc Converter Type Infineon IR3473MTRPBF

Description
DC/DC CONV, POL, 6A, BUCK, QFN-17; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:27V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:6A; Output Voltage Min:500mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, POL, 6A, BUCK, QFN-17; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:27V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:6A; Output Voltage Min:500mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, 6A, Buck, Qfn-17; Dc / Dc Converter Type Infineon - 17AC9934 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, 6A, Buck, Qfn-17; Dc / Dc Converter Type Infineon
17AC9934
Dc/dc Conv, Pol, 6A, Buck, Qfn-17; Dc / Dc Converter Type Infineon 17AC9934
DC/DC CONV, POL, 6A, BUCK, QFN-17; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:27V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:6A; Output Voltage Min:500mV; RoHS Compliant: Yes

DC/DC CONV, POL, 6A, BUCK, QFN-17; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:27V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:6A; Output Voltage Min:500mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17AC9934
Product Name Dc/dc Conv, Pol, 6A, Buck, Qfn-17; Dc / Dc Converter Type Infineon
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Plug-in - Linear Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details