AMETEK Programmable Power DC Power Supply HPD15-20

Description
The HPD15-20 is a 300 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-20A Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW and LabWindows drivers The Sorensen HPD15-20 Power Supply provides 300 watts of reliable DC power in a quarter-rack wide chassis. The HPD15-20 is ideal for benchtop, ATE systems and OEM applications, where a wide adjustment of output voltage or current is required in a compact package. The HPD15-20 uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The supplies have excellent line and load regulation with low noise and good transient response as a result of zero voltage ‘soft switching’ and Power Factor Correction (PFC). The series is available in singles and duals in a single package for benchtop use. Multiple units can be rack mounted in one to four unit configurations for up to four independent 300-watt outputs for systems applications.
Datasheet
Description
The HPD15-20 is a 300 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-20A Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW and LabWindows drivers The Sorensen HPD15-20 Power Supply provides 300 watts of reliable DC power in a quarter-rack wide chassis. The HPD15-20 is ideal for benchtop, ATE systems and OEM applications, where a wide adjustment of output voltage or current is required in a compact package. The HPD15-20 uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The supplies have excellent line and load regulation with low noise and good transient response as a result of zero voltage ‘soft switching’ and Power Factor Correction (PFC). The series is available in singles and duals in a single package for benchtop use. Multiple units can be rack mounted in one to four unit configurations for up to four independent 300-watt outputs for systems applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - HPD15-20 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
HPD15-20
DC Power Supply HPD15-20
The HPD15-20 is a 300 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-20A Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW and LabWindows drivers The Sorensen HPD15-20 Power Supply provides 300 watts of reliable DC power in a quarter-rack wide chassis. The HPD15-20 is ideal for benchtop, ATE systems and OEM applications, where a wide adjustment of output voltage or current is required in a compact package. The HPD15-20 uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The supplies have excellent line and load regulation with low noise and good transient response as a result of zero voltage ‘soft switching’ and Power Factor Correction (PFC). The series is available in singles and duals in a single package for benchtop use. Multiple units can be rack mounted in one to four unit configurations for up to four independent 300-watt outputs for systems applications.

The HPD15-20 is a 300 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-15V
  • Current: 0-20A
  • Power: 300W
  • Low noise and ripple
  • Excellent line/load regulation
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Current limit
  • Front and rear outputs
  • Remote sense
  • LabVIEW and LabWindows drivers

The Sorensen HPD15-20 Power Supply provides 300 watts of reliable DC power in a quarter-rack wide chassis. The HPD15-20 is ideal for benchtop, ATE systems and OEM applications, where a wide adjustment of output voltage or current is required in a compact package.

The HPD15-20 uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The supplies have excellent line and load regulation with low noise and good transient response as a result of zero voltage ‘soft switching’ and Power Factor Correction (PFC). The series is available in singles and duals in a single package for benchtop use. Multiple units can be rack mounted in one to four unit configurations for up to four independent 300-watt outputs for systems applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number HPD15-20
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - SW1750A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details