AMETEK Programmable Power DC Power Supply DCR110-45T

Description
The DCR110-45T is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-110V Current: 0-45A Power: 5000W 208 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 40mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR110-45T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown. Digital meters are standard and all features are available under remote control or remote readback.
Datasheet
Description
The DCR110-45T is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-110V Current: 0-45A Power: 5000W 208 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 40mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR110-45T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown. Digital meters are standard and all features are available under remote control or remote readback.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR110-45T
The DCR110-45T is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-110V Current: 0-45A Power: 5000W 208 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 40mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR110-45T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown. Digital meters are standard and all features are available under remote control or remote readback.

The DCR110-45T is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-110V
  • Current: 0-45A
  • Power: 5000W
  • 208 VAC, 60 Hz, 3 phase input
  • 0.1% line and load regulation (typical)
  • 40 ms transient response-50% change (typical)
  • 40mV RMS Ripple
  • Automatic V/I crossover with indicators
  • Remote control functions: V/I, OVP shutdown; external meter/indicator drive
  • No programming resistors in contact with output, avoids hi-voltage problems with programming components
  • EMI protection on AC line
  • OVP Shutdown standard
  • Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense
  • IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP

The Sorensen DCR110-45T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown. Digital meters are standard and all features are available under remote control or remote readback.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR110-45T
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - LM30-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details