ABSOPULSE Electronics Ltd. 300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter BHT 319R-F4

Description
Operation up to 85ºC No optocouplers, no electrolytics Rugged, railway quality Cooling by conduction/convectio n (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, railway quality DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC for full specification. In addition, all heat generating components are installed on aluminum heat-sink blocks which are thermally coupled to the heatsink fins and cooled by natural convection. The internal boards are conformal coated for immunity to humidity and contamination. The construction is robust and withstands high levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute to the long operating life of the unit. The converter meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial quality version of this design, the BHT 319-F4, is also available.
Request a Quote
Description
Operation up to 85ºC No optocouplers, no electrolytics Rugged, railway quality Cooling by conduction/convectio n (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, railway quality DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC for full specification. In addition, all heat generating components are installed on aluminum heat-sink blocks which are thermally coupled to the heatsink fins and cooled by natural convection. The internal boards are conformal coated for immunity to humidity and contamination. The construction is robust and withstands high levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute to the long operating life of the unit. The converter meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial quality version of this design, the BHT 319-F4, is also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter
BHT 319R-F4
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter BHT 319R-F4
Operation up to 85ºC No optocouplers, no electrolytics Rugged, railway quality Cooling by conduction/convectio n (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, railway quality DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC for full specification. In addition, all heat generating components are installed on aluminum heat-sink blocks which are thermally coupled to the heatsink fins and cooled by natural convection. The internal boards are conformal coated for immunity to humidity and contamination. The construction is robust and withstands high levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute to the long operating life of the unit. The converter meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial quality version of this design, the BHT 319-F4, is also available.
  • Operation up to 85ºC
  • No optocouplers, no electrolytics
  • Rugged, railway quality
  • Cooling by conduction/convection (no fans or forced air)
  • Rugged construction
  • Conformal coating
  • High input/output isolation
  • Full electronic protection
  • Customized versions available

This rugged, railway quality DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC for full specification. In addition, all heat generating components are installed on aluminum heat-sink blocks which are thermally coupled to the heatsink fins and cooled by natural convection. The internal boards are conformal coated for immunity to humidity and contamination. The construction is robust and withstands high levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute to the long operating life of the unit. The converter meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial quality version of this design, the BHT 319-F4, is also available.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number BHT 319R-F4
Product Name 300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS, EN62368-1, EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B
Unlock Full Specs
to access all available technical data

Similar Products

1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details