WL-TMRW THT series 3mm through-hole round LEDs with water-clear encapsulation. These LEDs feature very high luminous efficacy and high reliability with a long operating life. They have standard 2.54mm (0.1in) pitch leads which incorporate PCB stand-offs to facilitate easier installation and assembly. These LEDs produce no UV or IR radiation and are suitable for a wide variety of applications where through-hole devices are required.
LED Colours = Red
Package Type = 3mm (T-1)
Mounting Type = Through Hole
Number of LEDs = 1
Forward Voltage = 2.6 V
Luminous Intensity = 2.6 cd
Number of Pins = 2
Viewing Angle = 30 °
Lens Shape = Round
Dominant Wavelength = 621 nm
Delivery on production packaging - Bag. This product is non-returnable.
WL-TMRW THT series 3mm through-hole round LEDs with water-clear encapsulation. These LEDs feature very high luminous efficacy and high reliability with a long operating life. They have standard 2.54mm (0.1in) pitch leads which incorporate PCB stand-offs to facilitate easier installation and assembly. These LEDs produce no UV or IR radiation and are suitable for a wide variety of applications where through-hole devices are required.
LED Colours = Red
Package Type = 3mm (T-1)
Mounting Type = Through Hole
Number of LEDs = 1
Forward Voltage = 2.6 V
Luminous Intensity = 2.6 cd
Number of Pins = 2
Viewing Angle = 30 °
Lens Shape = Round
Dominant Wavelength = 621 nm
WL-TMRW THT series 3mm through-hole round LEDs with water-clear encapsulation. These LEDs feature very high luminous efficacy and high reliability with a long operating life. They have standard 2.54mm (0.1in) pitch leads which incorporate PCB stand-offs to facilitate easier installation and assembly. These LEDs produce no UV or IR radiation and are suitable for a wide variety of applications where through-hole devices are required.
LED Colours = Red
Package Type = 3mm (T-1)
Mounting Type = Through Hole
Number of LEDs = 1
Forward Voltage = 2.6 V
Luminous Intensity = 2.6 cd
Number of Pins = 2
Viewing Angle = 30 °
Lens Shape = Round
Dominant Wavelength = 621 nm
Standard LEDs - Through Hole WL-TMRW THT Mono Waterclr Rnd 3mm Red
Red 621nm LED Indication - Discrete 2V Radial
LED, Red, T-1 (3mm), 621 nm, 2 V, 30 mA, 2.6 cd RoHS Compliant: Yes
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
Product Number | 8154341P | 151033RS03000 | 732-5013-ND | 95W3830 |
Product Name | Standard LEDs - Through Hole | LED Indication - Discrete | Led, Red, T-1 (3Mm), 621 Nm, 2 V, 30 Ma, 2.6 Cd Rohs Compliant Wurth Elektronik | |
LED Type | Red; Red | Red | ||
Peak Wavelength | 621 nm (6210 Å) | 628 nm (6280 Å) | ||
Viewing Angle | 30 degrees | 30 degrees | ||
Luminous Intensity | 2600 milliCandela | 2600 milliCandela |