Isobaud, Inc. Infrared LED IB5E1/2/3

Description
The IB5E1 / IB5E2 / IB5E3 consist of AlGaAs 880nm infrared LED mounted in a narrow angle hermetic TO-46 package. Features Hermetic 2-pin TO-46 package Wide viewing angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection
Datasheet
Description
The IB5E1 / IB5E2 / IB5E3 consist of AlGaAs 880nm infrared LED mounted in a narrow angle hermetic TO-46 package. Features Hermetic 2-pin TO-46 package Wide viewing angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Santa Clara, CA, USA
Infrared LED
IB5E1/2/3
Infrared LED IB5E1/2/3
The IB5E1 / IB5E2 / IB5E3 consist of AlGaAs 880nm infrared LED mounted in a narrow angle hermetic TO-46 package. Features Hermetic 2-pin TO-46 package Wide viewing angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection

The IB5E1 / IB5E2 / IB5E3 consist of AlGaAs 880nm infrared LED mounted in a narrow angle hermetic TO-46 package.

Features

  • Hermetic 2-pin TO-46 package
  • Wide viewing angle
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Operating temperature range -65°C to +125°C

Applications

  • Encoders
  • Position Sensors
  • Level Detection
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IB5E1/2/3
Product Name Infrared LED
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Optical Power Output 9 to 18 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details