The Oslon 80 9+ PowerStar series of LED arrays, from Intelligent LED Solutions, feature 9 Osram Oslon SSL 80 ThinGan (UX:3) LEDs. Utilising Osramâs latest power chip technology they remain efficient when driven at currents of up to 1000mA, additionally a low thermal resistance of 7K/W ensures cool running and a highly efficient product. Oslon 80 9+ PowerStars are compact, powerful LED light sources built on aluminium substrates for optimal thermal management. Pre-wired with 200mm wires for ease of use, Oslon 80 9+ PowerStars are suitable for a wide range of applications including: general lighting, decorative lighting, task lighting, spot lighting, downlighters, retail lighting and entertainment lighting.
Oslon 80 9+ PowerStar LED arrays contain 9 Oslon SSL 80 LEDs with integral 80° silicone resin lenses. Up to 100,000 hour lifetime to 70% of original brightness. Mounting holes to fit M3 screws allows easy installation. PowerStar size (L x W x H): 20mm x 20mm x 3.85mm. PowerStars LED arrays can be linked together to produce longer chains. Current range 100 to 1,000mA. 200mm connecting wires as standard. See datasheet for suitable heat sinks, power supplies and secondary lenses and reflectors
Number of LEDs = 9
LED Colours = Red
Typical Luminous Flux = 522 lm
Constant Voltage or Constant Current = Constant Current
Series = OSLON 80 9+ PowerStar
RS Components, Ltd. | |
---|---|
Product Category | Light Emitting Diodes (LED) |
Product Number | 7734927 |
LED Type | Red; Red |