ITW Electronic Component Solutions - Lumex QuasarBrite™ SMT LEDs

Description
Lumex’s QuasarBrite™ family of SMT LEDs offer a wide range of colors and package sizes. These SMT LED indicators are available in top emitting, right angle, axial and PLCC package types for easy mounting on PCBs in a variety of applications. Specification Options Color Amber Blue Green Orange Purple Red Super Red White Yellow Color Option Dual Color Multi Color Single Color Family QuasarBrite Lens Type Color Diffused Package Size 0404 - 0805 15 - 183 227 - 306 402 - 1008 1106 - 1210 1307 - 2106 2323 - 2713 2735 - 3025 3333 - 4508 5026 - 12012 12305 - 3mm Package Type PLCC - PLCC 8 Axial Right Angle Top emitting Shape/type Rectangular Wavelength 400-450nm 400-500nm 500-550nm 550-600nm 600-650nm 650-700nm Above 700nm
Description
Lumex’s QuasarBrite™ family of SMT LEDs offer a wide range of colors and package sizes. These SMT LED indicators are available in top emitting, right angle, axial and PLCC package types for easy mounting on PCBs in a variety of applications. Specification Options Color Amber Blue Green Orange Purple Red Super Red White Yellow Color Option Dual Color Multi Color Single Color Family QuasarBrite Lens Type Color Diffused Package Size 0404 - 0805 15 - 183 227 - 306 402 - 1008 1106 - 1210 1307 - 2106 2323 - 2713 2735 - 3025 3333 - 4508 5026 - 12012 12305 - 3mm Package Type PLCC - PLCC 8 Axial Right Angle Top emitting Shape/type Rectangular Wavelength 400-450nm 400-500nm 500-550nm 550-600nm 600-650nm 650-700nm Above 700nm

Suppliers

Company
Product
Description
Supplier Links
QuasarBrite™ SMT LEDs -  - ITW Electronic Component Solutions - Lumex
Carol Stream, IL, United States
QuasarBrite™ SMT LEDs
QuasarBrite™ SMT LEDs
Lumex’s QuasarBrite™ family of SMT LEDs offer a wide range of colors and package sizes. These SMT LED indicators are available in top emitting, right angle, axial and PLCC package types for easy mounting on PCBs in a variety of applications. Specification Options Color Amber Blue Green Orange Purple Red Super Red White Yellow Color Option Dual Color Multi Color Single Color Family QuasarBrite Lens Type Color Diffused Package Size 0404 - 0805 15 - 183 227 - 306 402 - 1008 1106 - 1210 1307 - 2106 2323 - 2713 2735 - 3025 3333 - 4508 5026 - 12012 12305 - 3mm Package Type PLCC - PLCC 8 Axial Right Angle Top emitting Shape/type Rectangular Wavelength 400-450nm 400-500nm 500-550nm 550-600nm 600-650nm 650-700nm Above 700nm

Lumex’s QuasarBrite™ family of SMT LEDs offer a wide range of colors and package sizes. These SMT LED indicators are available in top emitting, right angle, axial and PLCC package types for easy mounting on PCBs in a variety of applications.

Specification Options

Color

  • Amber
  • Blue
  • Green
  • Orange
  • Purple
  • Red
  • Super Red
  • White
  • Yellow

Color Option

  • Dual Color
  • Multi Color
  • Single Color

Family

  • QuasarBrite

Lens Type

  • Color Diffused

Package Size

  • 0404 - 0805
  • 15 - 183
  • 227 - 306
  • 402 - 1008
  • 1106 - 1210
  • 1307 - 2106
  • 2323 - 2713
  • 2735 - 3025
  • 3333 - 4508
  • 5026 - 12012
  • 12305 - 3mm

Package Type

PLCC - PLCC 8

  • Axial
  • Right Angle
  • Top emitting

Shape/type

  • Rectangular

Wavelength

  • 400-450nm
  • 400-500nm
  • 500-550nm
  • 550-600nm
  • 600-650nm
  • 650-700nm
  • Above 700nm
Supplier's Site

Technical Specifications

  ITW Electronic Component Solutions - Lumex
Product Category Light Emitting Diodes (LED)
Product Name QuasarBrite™ SMT LEDs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); Purple (optional feature); White (optional feature); Multi-Colored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
ES2 LED Backlight Module 2 Chip - Warm White - MD-BW-ES2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details