ROHM Semiconductor GmbH Oval LED lamps SLI-430MG

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval LED lamps - SLI-430MG - ROHM Semiconductor GmbH
Willich, Germany
Oval LED lamps
SLI-430MG
Oval LED lamps SLI-430MG
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
Oval LED lamps - SLI-430MG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Oval LED lamps
SLI-430MG
Oval LED lamps SLI-430MG
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLI-430MG SLI-430MG
Product Name Oval LED lamps Oval LED lamps
LED Package: Circleφ4
LED Type Yellow; Green Yellow; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

High brightness chip LED with reflector - SML-Z14F4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers
Circular high-brightness LED lamp - SLI-343DC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Dual color mini-mold Chip LED - SML522BUNW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Flat disc LED lamps - SLR-322MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers