Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404064100

Description
Win Source Part Number: 1381093-74404064100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 22MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 48mOhm Supplier Device Package: 6045 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 2.45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381093-74404064100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 22MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 48mOhm Supplier Device Package: 6045 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 2.45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381093-74404064100 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381093-74404064100
Inductors, Coils, Chokes - Fixed Inductors 1381093-74404064100
Win Source Part Number: 1381093-74404064100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 22MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 48mOhm Supplier Device Package: 6045 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 2.45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381093-74404064100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LQS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 10 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 22MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 48mOhm
Supplier Device Package: 6045
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Current Rating (Amps): 2.45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 3.5A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fixed Inductors - 74404064100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404064100
Fixed Inductors 74404064100
FIXED IND 10UH 2.45A 48 MOHM SMD

FIXED IND 10UH 2.45A 48 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1381093-74404064100 74404064100
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data