Rochester Electronics Common Mode Chokes - EMI8141MUTAG EMI8141MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 870421-EMI8141MUTAG Series: EMI81 Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ) Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 870421-EMI8141MUTAG Series: EMI81 Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ) Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - EMI8141MUTAG
870421-EMI8141MUTAG
Common Mode Chokes - EMI8141MUTAG 870421-EMI8141MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 870421-EMI8141MUTAG Series: EMI81 Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ) Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 870421-EMI8141MUTAG
Series: EMI81
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
Package: Bulk
Package: 6-XFDFN
Mounting: Surface Mount
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 870421-EMI8141MUTAG
Product Name Common Mode Chokes - EMI8141MUTAG
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details