Coilcraft, Inc. 016008F (0402) Ferrite Chip Inductors 016008F-39N

Description
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity. World’s smallest high-frequency-wirew ound chip inductor High inductance values in 016008 package (metric 0402) Exceptionally low DCR – lower than all thin film type Inductance values up to 120 nH
Request a Quote
Description
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity. World’s smallest high-frequency-wirew ound chip inductor High inductance values in 016008 package (metric 0402) Exceptionally low DCR – lower than all thin film type Inductance values up to 120 nH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 016008F-39NXKRW is a high-frequency wirewound chip inductor in the 016008 (0402 metric) package, measuring 0.50 x 0.25 x 0.38 mm. It has an inductance of 39 nH with a 10% tolerance, a DC resistance of 0.320 ohms maximum, and a saturated current rating of 375 mA at 125°C. The component operates from -40°C to +125°C ambient and withstands up to +140°C maximum part temperature. It meets RoHS and halogen-free requirements, with matte tin terminations over copper over nickel over molybdenum-manganese. The inductor is packaged in 2000-piece 7-inch reels on 8 mm wide paper tape with 2 mm pocket spacing.

Datasheet Summary
Powered by GS/AI

The 016008F-39NXKRW is a high-frequency wirewound chip inductor in the 016008 (0402 metric) package, measuring 0.50 x 0.25 x 0.38 mm. It has an inductance of 39 nH with a 10% tolerance, a DC resistance of 0.320 ohms maximum, and a saturated current rating of 375 mA at 125°C. The component operates from -40°C to +125°C ambient and withstands up to +140°C maximum part temperature. It meets RoHS and halogen-free requirements, with matte tin terminations over copper over nickel over molybdenum-manganese. The inductor is packaged in 2000-piece 7-inch reels on 8 mm wide paper tape with 2 mm pocket spacing.

Suppliers

Company
Product
Description
Supplier Links
016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Cary, IL, USA
016008F (0402) Ferrite Chip Inductors
016008F-39N
016008F (0402) Ferrite Chip Inductors 016008F-39N
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity. World’s smallest high-frequency-wirew ound chip inductor High inductance values in 016008 package (metric 0402) Exceptionally low DCR – lower than all thin film type Inductance values up to 120 nH

The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity.

  • World’s smallest high-frequency-wirewound chip inductor
  • High inductance values in 016008 package (metric 0402)
  • Exceptionally low DCR – lower than all thin film type
  • Inductance values up to 120 nH
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 016008F-39N
Product Name 016008F (0402) Ferrite Chip Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 0.0390 microH
DCR 0.3200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details