TE Connectivity EMC Chokes 823908-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 4 G  [.141 OZ ] Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 2.5 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60938-1 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -45 - 100 DEGC  [-104 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 4 G  [.141 OZ ] Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 2.5 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60938-1 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -45 - 100 DEGC  [-104 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 823908-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
823908-SF
EMC Chokes 823908-SF
Body Features Product Orientation : Horizontal Product Weight : 4 G  [.141 OZ ] Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 2.5 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60938-1 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -45 - 100 DEGC  [-104 - 212 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 4 G  [.141 OZ ]

Dimensions


  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 15 MM  [.591 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 2.5
  • Operating Voltage (Max) (VDC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60938-1
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -45 - 100 DEGC  [-104 - 212 DEGF ]
Buy Now Datasheet
Common Mode Chokes - 817-823908-SF-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-823908-SF-ND
Common Mode Chokes 817-823908-SF-ND
RE100-2.5-2M2

RE100-2.5-2M2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 823908-SF 817-823908-SF-ND
Product Name EMC Chokes Common Mode Chokes
Operating Temperature -45 to 100 C (-49 to 212 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Surface Mount Technology
Application Power Choke Common Mode Choke; RF Choke
Rated DC Current 2500 milliamps 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers
Fixed Inductors - 1712-3627322515CR47NCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 5-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
3 suppliers