DFK -- MAGNETICALLY COMPENSATED CHOKE, 1- AND 3-PHASE
SCHURTER IncMagnetically Compensated Choke, 1- and 3-phaseDFK
Description
Description
Current compensated choke
1- or 3-phase choke
THT terminals or wire leads
Flange for mounting onto printed circuit board
Fully potted resign
Applications
Attenuation of common mode interferences
May also be used in direct current applications where magnetic compensation is required
Designed for 230/400 VAC applications
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Current compensated choke
1- or 3-phase choke
THT terminals or wire leads
Flange for mounting onto printed circuit board
Fully potted resign
Applications
Attenuation of common mode interferences
May also be used in direct current applications where magnetic compensation is required
Designed for 230/400 VAC applications
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DFK is a magnetically compensated suppression choke designed for attenuation of common mode interference in 1- or 3-phase applications, suitable for up to 440 VAC and also usable in DC applications. It features THT terminals or flexible wire leads, a flange for PCB mounting, and is fully potted with UL 94V-0 resin. Operating temperature ranges from -25 °C to 100 °C, with rated currents from 0.5 A to 15 A and inductances from 1 mH to 20 mH at 50-400 Hz. It meets IEC 60068-1 climatic category 25/100/21, is certified for use per IEC/UL 62368-1, and complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. Physical dimensions vary by case type (03, 07, 11, 12, 20, 25-2, 29-4), with weights from 6 g to 163 g.
Datasheet Summary Powered by GS/AI
The DFK is a magnetically compensated suppression choke designed for attenuation of common mode interference in 1- or 3-phase applications, suitable for up to 440 VAC and also usable in DC applications. It features THT terminals or flexible wire leads, a flange for PCB mounting, and is fully potted with UL 94V-0 resin. Operating temperature ranges from -25 °C to 100 °C, with rated currents from 0.5 A to 15 A and inductances from 1 mH to 20 mH at 50-400 Hz. It meets IEC 60068-1 climatic category 25/100/21, is certified for use per IEC/UL 62368-1, and complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. Physical dimensions vary by case type (03, 07, 11, 12, 20, 25-2, 29-4), with weights from 6 g to 163 g.
Magnetically Compensated Choke, 1- and 3-phase
DFK
Magnetically Compensated Choke, 1- and 3-phase
DFK
Description
Current compensated choke
1- or 3-phase choke
THT terminals or wire leads
Flange for mounting onto printed circuit board
Fully potted resign
Applications
Attenuation of common mode interferences
May also be used in direct current applications where magnetic compensation is required
Designed for 230/400 VAC applications
Description
Current compensated choke
1- or 3-phase choke
THT terminals or wire leads
Flange for mounting onto printed circuit board
Fully potted resign
Applications
Attenuation of common mode interferences
May also be used in direct current applications where magnetic compensation is required