WorldWide Electric Corporation The "Ultimate" Shaft Mount Reducer WSMR8-15/1

Description
9:1, 15:1 and 25:1 ratios Box sizes 2-9 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual
Datasheet
Description
9:1, 15:1 and 25:1 ratios Box sizes 2-9 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The
Rochester, NY, United States
The "Ultimate" Shaft Mount Reducer
WSMR8-15/1
The "Ultimate" Shaft Mount Reducer WSMR8-15/1
9:1, 15:1 and 25:1 ratios Box sizes 2-9 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual
  • 9:1, 15:1 and 25:1 ratios
  • Box sizes 2-9
  • Tapered bushing type (bushing not included)
  • Premium quality ball and tapered bearings - double lip seals
  • Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards
  • Industrial grade all-cast iron housings protect gearing for life
  • Extended gear centers and tooth contact
  • Metal reinforced double lip, spring loaded oil seals
  • Dimensional drop-in for all major makes
  • Torque arm included
  • Made in Taiwan (highest level of manufacturing expertise)
  • 3-year warranty

Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number WSMR8-15/1
Product Name The "Ultimate" Shaft Mount Reducer
Gear Ratio 15 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Servobox Series Model FB145 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Gearboxes - 2166555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details