China gearbox and speed reducer manufacturer(supplie
Hangzhou Chinabase Machinery Co., Ltd. | |
---|---|
Product Category | Gearboxes and Gearheads |
Product Number | TYPE RV - 022.010 |
Product Name | Gearbox for Agricultural Machinery |
Gear Ratio | 1.35 (X : 1) |
Rated Output Torque | 1239 to 1814 In-lbs (1429 to 2092 kg-cm) |
Maximum Input Power | 15 to 22 HP |