jbj Techniques Limited Splitter Gearboxes AM 450B-BD-BDS

Description
JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be supplied with either hydraulically or mechanically actuated clutch units. JBJ can also offer specialist design and manufacture for units outside of the standard range. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote
Description
JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be supplied with either hydraulically or mechanically actuated clutch units. JBJ can also offer specialist design and manufacture for units outside of the standard range. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Redhill, United Kingdom
Splitter Gearboxes
AM 450B-BD-BDS
Splitter Gearboxes AM 450B-BD-BDS
JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be supplied with either hydraulically or mechanically actuated clutch units. JBJ can also offer specialist design and manufacture for units outside of the standard range. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.

JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number
of mounting formats with various increasing and decreasing ratios.
Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be supplied with either hydraulically or mechanically actuated clutch units.
JBJ can also offer specialist design and manufacture for units outside of the standard range.

From small individual components to large combinations.
Engineered product packages for a wide range of applications.

» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.

» prompt product supply
large stocks for next day delivery on many items.

» machine shop
full machining services for bespoke designs.

Supplier's Site

Technical Specifications

  jbj Techniques Limited
Product Category Gearboxes and Gearheads
Product Number AM 450B-BD-BDS
Product Name Splitter Gearboxes
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
Maximum Input Power 201 to 429 HP
Maximum Input Speed 1800 to 2400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details