RS Components, Ltd. Gearboxes 2166515

Description
Motovario NMRV040 20,0 105*14 18 U MV
Request a Quote
Description
Motovario NMRV040 20,0 105*14 18 U MV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2166515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2166515
Gearboxes 2166515
Motovario NMRV040 20,0 105*14 18 U MV

Motovario NMRV040 20,0 105*14 18 U MV

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2166515
Product Name Gearboxes
Gearing Worm; Worm
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 336270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 1250 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Gearboxes - 2166592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
Gearboxes - 336264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 640 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Gearboxes - 2166500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details