Wiseman Threading Tools Ltd. M39x3 Tap Set T18251X

Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.
Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M39x3 Tap Set - T18251X - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M39x3 Tap Set
T18251X
M39x3 Tap Set T18251X
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T18251X
Product Name M39x3 Tap Set
Type Set Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M16
Thread Form Metric
Overall Length 3.15 inch (80 mm)
View Details
Tap - Non Metric - 68039 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 8
View Details
High Speed Steel Grounded & Tempered Hand Taps - SST+ HSS Hand Taps - Walter Surface Technologies
Specs
Type Combined Drill and Tap
Other Size Specifications Many Tap Sizes and Thread per Inch Combinations to Choose From
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details