RS Components, Ltd. Threading Taps 5088831

Description
HAND TAP SET HSS UNF 3/8
Request a Quote
Description
HAND TAP SET HSS UNF 3/8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threading Taps - 5088831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Threading Taps
5088831
Threading Taps 5088831
HAND TAP SET HSS UNF 3/8

HAND TAP SET HSS UNF 3/8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Taps
Product Number 5088831
Product Name Threading Taps
Type Hand tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6022129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Short machine
Nominal SAE Size 3/8"
Thread Form Bsp
View Details
Threading Taps - 6022113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Short machine
Nominal SAE Size 1/4"
Thread Form Bsp
View Details
Threading Taps - 2705634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications 1 in
Thread Form BSPT; BSP
Overall Length 3.94 inch (100 mm)
View Details
Threading Taps - 152457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form BA; BA
Overall Length 1.75 inch (44.5 mm)
View Details