Walter Surface Technologies Tap and Drill Bit Set SST+ Drill Bits

Description
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs. Features Drill bit and tap sizes marked on inside panel Panel is hinged and neatly fold into box SST high performance HSS Power Taps SST+ high performance HSS drill bits Sturdy metal index container Applications Drilling and tapping with rev. portable drill Repairing damaged threads Tapping trough holes
Description
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs. Features Drill bit and tap sizes marked on inside panel Panel is hinged and neatly fold into box SST high performance HSS Power Taps SST+ high performance HSS drill bits Sturdy metal index container Applications Drilling and tapping with rev. portable drill Repairing damaged threads Tapping trough holes

Suppliers

Company
Product
Description
Supplier Links
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Windsor, CT, USA
Tap and Drill Bit Set
SST+ Drill Bits
Tap and Drill Bit Set SST+ Drill Bits
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs. Features Drill bit and tap sizes marked on inside panel Panel is hinged and neatly fold into box SST high performance HSS Power Taps SST+ high performance HSS drill bits Sturdy metal index container Applications Drilling and tapping with rev. portable drill Repairing damaged threads Tapping trough holes

Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs.

Features

  • Drill bit and tap sizes marked on inside panel
  • Panel is hinged and neatly fold into box
  • SST high performance HSS Power Taps
  • SST+ high performance HSS drill bits
  • Sturdy metal index container

Applications

  • Drilling and tapping with rev. portable drill
  • Repairing damaged threads
  • Tapping trough holes
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Taps
Product Number SST+ Drill Bits
Product Name Tap and Drill Bit Set
Type Combined Drill and Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M12
Thread Form Metric
Overall Length 4.33 inch (110 mm)
View Details
Tap - Non Metric - 68039 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 8
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details