Minerallac Company Tap - Non Metric 68037

Description
HAND TYPE TYPE BRIGHT FINISH 32 TPI TAPER STYLE NC THREAD TYPE #6 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #36 PACKAGING QUANTITY 5
Datasheet
Description
HAND TYPE TYPE BRIGHT FINISH 32 TPI TAPER STYLE NC THREAD TYPE #6 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #36 PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68037 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68037
Tap - Non Metric 68037
HAND TYPE TYPE BRIGHT FINISH 32 TPI TAPER STYLE NC THREAD TYPE #6 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #36 PACKAGING QUANTITY 5
  • HAND TYPE TYPE
  • BRIGHT FINISH
  • 32 TPI
  • TAPER STYLE
  • NC THREAD TYPE
  • #6 TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • DRILL SIZE #36
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68037
Product Name Tap - Non Metric
Type Hand Tap; Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M24
Thread Form Metric
Overall Length 5.12 inch (130 mm)
View Details
Tap - Non Metric - 68084 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/2"
View Details
E-Z LOK™ Tap - Standard - Bottoming - 3/4-10; Carbon Steel - 571-9 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size 3/4"
View Details