PCE-917 is a portable handheld digital differential pressure gauge for measuring air, gas, and non-corrosive liquid pressures in HVAC, compressor, and pump systems. It features a 2.8-inch LCD display with backlight, measures pressures from −7000 to +7000 mbar (or −101.5 to +101.5 psi) across ten units, and provides min, max, and data hold functions. The device has an RS-232 interface for data transfer, automatic power-off after 10 minutes, and a 9 V block battery (640 mAh, alkaline-manganese).
PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof, splash-resistant housing, allowing the meter to be used under adverse conditions.
The PCE-917 differential pressure manometer comes with 1 x 1 m / 3' long silicon tube, 2 x stainless steel tube adapters and 1 x 9 V block battery. Optional PC software with RS-232 cable sold separately as a data transfer accessory. The software can be used to transmit the data to a computer for evaluating, documenting and storing pressure fluctuations. Simply connect the differential manometer via RS-232 to your computer for analysis. If your computer doesn't have an RS-232 interface, you may acquire an RS-232 to USB adapter (see accessories tab for details).
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | PCE-917 |
| Product Name | Differential Pressure Gauge |
| Pressure Measurement | Differential |