Jergens, Inc. Hydraulic Circuit Controls - Gauges 61055

Description
Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges are filled with glycerine in order to dampen internal movement. Jergens Gauge Blocks facilitate the installation of pressure gauges on standard boosters.
Request a Quote Datasheet
Description
Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges are filled with glycerine in order to dampen internal movement. Jergens Gauge Blocks facilitate the installation of pressure gauges on standard boosters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Cleveland, OH, United States
Hydraulic Circuit Controls - Gauges
61055
Hydraulic Circuit Controls - Gauges 61055
Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges are filled with glycerine in order to dampen internal movement. Jergens Gauge Blocks facilitate the installation of pressure gauges on standard boosters.

Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges are filled with glycerine in order to dampen internal movement.
Jergens Gauge Blocks facilitate the installation of pressure gauges on standard boosters.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Pressure Gauges
Product Number 61055
Product Name Hydraulic Circuit Controls - Gauges
Type Gauge; Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details