HydraCheck Inc. Digital Pressure Gauge Diagnostic Tee Kits

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Salt Lake City, UT, USA
Digital Pressure Gauge Diagnostic Tee Kits
Digital Pressure Gauge Diagnostic Tee Kits
The Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line adaptors for JIC and ORFS port configurations. These adaptors can be plumbed quickly to make interfacing with any system easy. Together, the digital gauges and diagnostic tees provide system accessibility coupled with state-of-the-art precision measurement. The rugged case is designed to be versatile and portable. This kit is the ideal tool for any pressure sensing application. There are six (6) kits to choose from and you can get them with either Test 20 or PD series diagnostic connectors. Each Digital Pressure Gauge Diagnostic Tee Kit includes: One, two, or three Service Junior pressure gauges with manuals. Six (6) JIC tees with diagnostic test points – JIC: #4, #6, #8, #10, #12, #16. Six (6) ORFS tees with diagnostic test points – ORFS: #4, #6, #8, #10, #12, #16. One (1) microbore hose assembly for use with each gauge. One (1) durable carry-case with three (3) removable storage compartments. Kit Specifications: Pressure gauge has a simple to operate 4 key menu. Pressure gauge range: 0 to 5800 PSI (0 to 400 bar) – Standard in all kits. 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit. -14.5 to 230 PSI (-1 to 15.8 bar) – Standard in 3 gauge kit. Min. and max. graphic display shows pressure peak. Measure PSI, bar, mPa, kPa with one gauge. JIC tees rated up to 6000 PSI (414 bar) depending on size. ORFS tees rated for 6000 PSI (414 bar).

The Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line adaptors for JIC and ORFS port configurations. These adaptors can be plumbed quickly to make interfacing with any system easy.

Together, the digital gauges and diagnostic tees provide system accessibility coupled with state-of-the-art precision measurement. The rugged case is designed to be versatile and portable. This kit is the ideal tool for any pressure sensing application. There are six (6) kits to choose from and you can get them with either Test 20 or PD series diagnostic connectors.

Each Digital Pressure Gauge Diagnostic Tee Kit includes:

  • One, two, or three Service Junior pressure gauges with manuals.
  • Six (6) JIC tees with diagnostic test points – JIC: #4, #6, #8, #10, #12, #16.
  • Six (6) ORFS tees with diagnostic test points – ORFS: #4, #6, #8, #10, #12, #16.
  • One (1) microbore hose assembly for use with each gauge.
  • One (1) durable carry-case with three (3) removable storage compartments.

Kit Specifications:

  • Pressure gauge has a simple to operate 4 key menu.
  • Pressure gauge range:
    • 0 to 5800 PSI (0 to 400 bar) – Standard in all kits.
    • 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit.
    • -14.5 to 230 PSI (-1 to 15.8 bar) – Standard in 3 gauge kit.
    • Min. and max. graphic display shows pressure peak.
    • Measure PSI, bar, mPa, kPa with one gauge.
  • JIC tees rated up to 6000 PSI (414 bar) depending on size.
  • ORFS tees rated for 6000 PSI (414 bar).
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Digital Pressure Gauges
Product Name Digital Pressure Gauge Diagnostic Tee Kits
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Snap-Check Pressure Gauge Test Kit - HC-TKC1-SC - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Media Liquid; Gas
Display Type Analog
View Details