HydraCheck Inc. Universal Pressure Gauge Diagnostic Tee/Adapter Kit

Description
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling because we wanted to give hydraulic technicians one kit that has all the pressure gauges needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There is nothing more frustrating than trying to connect a pressure gauge to endless varieties of connectors. The Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling includes all the connectors one needs to connect to a variety of diagnostic couplings and port connections. The kit can come with either five (5) analog pressure gauges or four (4) digital pressure gauges for checking open and closed loop systems. This versatile kit contains gauge port adapters, which connect seamlessly to a wide variety of adapters, which includes JIC, ORFS, BSPP, JIS and Komatsu. Want to change the kit around? No problem! Give us a call, and we will provide you with a kit that is tailored to suit your unique needs. The kit comes with a variety of caps and plugs in both standard and metric sizes. It also includes a wide variety of transition adapters that let you make connections to almost any manufacturers diagnostic quick disconnects. All the caps, plugs and diagnostic quick disconnects come in smaller easy to use co For total convenience, the kit also includes a turn-key oil sampling solution, which consists of two (2) sampling bottles, and an oil sample pump. The two sample bottles that are included in the kit come with prepaid mailing labels that you can send in for an all-inclusive fluid analysis that includes a spectrographic analysis, viscosity, visible debris analysis, total acid number, particle count, and Karl Fisher (KF). This extremely versatile kit covers all your pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) BSPP gauge port adapters with M16x2 test point (#4, #6, #8, #12, #16) Komatsu (30° flare) gauge port adapters with M16x2 test point (M14, M18, M22, M24, M30) JIS (30° flare) gauge port adapters with M16x2 test point (#4, #6, #8) (x3) microbore hose assemblies with M16x2 female swivel ends, 48′ (x3) hose unions Transition adapter kit so you can connect to the diagnostic nipples found on machines manufactured by Caterpillar, John Deere, Komatsu, Volvo, JCB, Genie, etc. Caps and plug kit for JIC and ORFS connections Caps and plug kit for Metric and International connections Test point adapter kit for Metric and International connections Test point adapter kit for O-ring Boss and NPT connections Oil sampling kit with two mailable sample bottles Carry-case with protective foam to keep everything organized and protected.
Request a Quote
Description
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling because we wanted to give hydraulic technicians one kit that has all the pressure gauges needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There is nothing more frustrating than trying to connect a pressure gauge to endless varieties of connectors. The Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling includes all the connectors one needs to connect to a variety of diagnostic couplings and port connections. The kit can come with either five (5) analog pressure gauges or four (4) digital pressure gauges for checking open and closed loop systems. This versatile kit contains gauge port adapters, which connect seamlessly to a wide variety of adapters, which includes JIC, ORFS, BSPP, JIS and Komatsu. Want to change the kit around? No problem! Give us a call, and we will provide you with a kit that is tailored to suit your unique needs. The kit comes with a variety of caps and plugs in both standard and metric sizes. It also includes a wide variety of transition adapters that let you make connections to almost any manufacturers diagnostic quick disconnects. All the caps, plugs and diagnostic quick disconnects come in smaller easy to use co For total convenience, the kit also includes a turn-key oil sampling solution, which consists of two (2) sampling bottles, and an oil sample pump. The two sample bottles that are included in the kit come with prepaid mailing labels that you can send in for an all-inclusive fluid analysis that includes a spectrographic analysis, viscosity, visible debris analysis, total acid number, particle count, and Karl Fisher (KF). This extremely versatile kit covers all your pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) BSPP gauge port adapters with M16x2 test point (#4, #6, #8, #12, #16) Komatsu (30° flare) gauge port adapters with M16x2 test point (M14, M18, M22, M24, M30) JIS (30° flare) gauge port adapters with M16x2 test point (#4, #6, #8) (x3) microbore hose assemblies with M16x2 female swivel ends, 48′ (x3) hose unions Transition adapter kit so you can connect to the diagnostic nipples found on machines manufactured by Caterpillar, John Deere, Komatsu, Volvo, JCB, Genie, etc. Caps and plug kit for JIC and ORFS connections Caps and plug kit for Metric and International connections Test point adapter kit for Metric and International connections Test point adapter kit for O-ring Boss and NPT connections Oil sampling kit with two mailable sample bottles Carry-case with protective foam to keep everything organized and protected.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Salt Lake City, UT, USA
Universal Pressure Gauge Diagnostic Tee/Adapter Kit
Universal Pressure Gauge Diagnostic Tee/Adapter Kit
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling because we wanted to give hydraulic technicians one kit that has all the pressure gauges needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There is nothing more frustrating than trying to connect a pressure gauge to endless varieties of connectors. The Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling includes all the connectors one needs to connect to a variety of diagnostic couplings and port connections. The kit can come with either five (5) analog pressure gauges or four (4) digital pressure gauges for checking open and closed loop systems. This versatile kit contains gauge port adapters, which connect seamlessly to a wide variety of adapters, which includes JIC, ORFS, BSPP, JIS and Komatsu. Want to change the kit around? No problem! Give us a call, and we will provide you with a kit that is tailored to suit your unique needs. The kit comes with a variety of caps and plugs in both standard and metric sizes. It also includes a wide variety of transition adapters that let you make connections to almost any manufacturers diagnostic quick disconnects. All the caps, plugs and diagnostic quick disconnects come in smaller easy to use co For total convenience, the kit also includes a turn-key oil sampling solution, which consists of two (2) sampling bottles, and an oil sample pump. The two sample bottles that are included in the kit come with prepaid mailing labels that you can send in for an all-inclusive fluid analysis that includes a spectrographic analysis, viscosity, visible debris analysis, total acid number, particle count, and Karl Fisher (KF). This extremely versatile kit covers all your pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) BSPP gauge port adapters with M16x2 test point (#4, #6, #8, #12, #16) Komatsu (30° flare) gauge port adapters with M16x2 test point (M14, M18, M22, M24, M30) JIS (30° flare) gauge port adapters with M16x2 test point (#4, #6, #8) (x3) microbore hose assemblies with M16x2 female swivel ends, 48′ (x3) hose unions Transition adapter kit so you can connect to the diagnostic nipples found on machines manufactured by Caterpillar, John Deere, Komatsu, Volvo, JCB, Genie, etc. Caps and plug kit for JIC and ORFS connections Caps and plug kit for Metric and International connections Test point adapter kit for Metric and International connections Test point adapter kit for O-ring Boss and NPT connections Oil sampling kit with two mailable sample bottles Carry-case with protective foam to keep everything organized and protected.

HydraCheck developed the Universal Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling because we wanted to give hydraulic technicians one kit that has all the pressure gauges needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There is nothing more frustrating than trying to connect a pressure gauge to endless varieties of connectors. The Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling includes all the connectors one needs to connect to a variety of diagnostic couplings and port connections.

The kit can come with either five (5) analog pressure gauges or four (4) digital pressure gauges for checking open and closed loop systems. This versatile kit contains gauge port adapters, which connect seamlessly to a wide variety of adapters, which includes JIC, ORFS, BSPP, JIS and Komatsu. Want to change the kit around? No problem! Give us a call, and we will provide you with a kit that is tailored to suit your unique needs.

The kit comes with a variety of caps and plugs in both standard and metric sizes. It also includes a wide variety of transition adapters that let you make connections to almost any manufacturers diagnostic quick disconnects. All the caps, plugs and diagnostic quick disconnects come in smaller easy to use co For total convenience, the kit also includes a turn-key oil sampling solution, which consists of two (2) sampling bottles, and an oil sample pump.

The two sample bottles that are included in the kit come with prepaid mailing labels that you can send in for an all-inclusive fluid analysis that includes a spectrographic analysis, viscosity, visible debris analysis, total acid number, particle count, and Karl Fisher (KF).

This extremely versatile kit covers all your pressure monitoring & oil sampling needs.

Features:

  • Available with analog or digital pressure gauges
  • All analog pressure gauges come with protective rubber gauge boots
  • JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16)
  • ORFS gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16)
  • BSPP gauge port adapters with M16x2 test point (#4, #6, #8, #12, #16)
  • Komatsu (30° flare) gauge port adapters with M16x2 test point (M14, M18, M22, M24, M30)
  • JIS (30° flare) gauge port adapters with M16x2 test point (#4, #6, #8)
  • (x3) microbore hose assemblies with M16x2 female swivel ends, 48″
  • (x3) hose unions
  • Transition adapter kit so you can connect to the diagnostic nipples found on machines manufactured by Caterpillar, John Deere, Komatsu, Volvo, JCB, Genie, etc.
  • Caps and plug kit for JIC and ORFS connections
  • Caps and plug kit for Metric and International connections
  • Test point adapter kit for Metric and International connections
  • Test point adapter kit for O-ring Boss and NPT connections
  • Oil sampling kit with two mailable sample bottles
  • Carry-case with protective foam to keep everything organized and protected.
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Digital Pressure Gauges
Product Name Universal Pressure Gauge Diagnostic Tee/Adapter Kit
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data