HydraCheck Inc. Digital Pressure Gauge Test Kit

Description
Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit comes in a compact, rugged carry-case, with adaptors to setup, adjust and test most hydraulic systems. Uses Test 20 (M16x2) test points. The Digital Pressure Gauge Test Kit includes: Digital gauge with direct gauge adaptor. One (1) 60′ (1524 mm) microbore hose assembly. One (1) microbore hose union. One (1) 1/8′ NPT pressure test connector. One (1) 1/4′ NPT pressure test connector. One (1) 7/16′ ORB pressure test connector. One (1) 9/16′ ORB pressure test connector. One (1) Quick Disconnect Digital Gauge Specifications: Units: PSI, bar, Mpa, kPa, mbar Accuracy: ±0.5% full scale. Resolution: 4.096 steps Ambient Temperature: 14°F – +122°F (-10° – +50°C) Media Temperature: -4°F – +176°F (-20° – +80°C) Storage Temperature: -4°F – +140°F (-20° – +60°C) Relative Humidity: <85% Battery Life: 1500 hours (operating without lighting, 2 x AA) Pressure Connection: 7/16′ (#4) ORB stainless steel Housing Material: Die-cast zinc with TPE rubber protective coating Gasket Material: NBR (Buna-N) Safety Class: EN 60529 (IP67) Vibration: IEC 60068-2-6 (5g) Shock: IEC 60068-2-27 (25g)
Request a Quote
Description
Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit comes in a compact, rugged carry-case, with adaptors to setup, adjust and test most hydraulic systems. Uses Test 20 (M16x2) test points. The Digital Pressure Gauge Test Kit includes: Digital gauge with direct gauge adaptor. One (1) 60′ (1524 mm) microbore hose assembly. One (1) microbore hose union. One (1) 1/8′ NPT pressure test connector. One (1) 1/4′ NPT pressure test connector. One (1) 7/16′ ORB pressure test connector. One (1) 9/16′ ORB pressure test connector. One (1) Quick Disconnect Digital Gauge Specifications: Units: PSI, bar, Mpa, kPa, mbar Accuracy: ±0.5% full scale. Resolution: 4.096 steps Ambient Temperature: 14°F – +122°F (-10° – +50°C) Media Temperature: -4°F – +176°F (-20° – +80°C) Storage Temperature: -4°F – +140°F (-20° – +60°C) Relative Humidity: <85% Battery Life: 1500 hours (operating without lighting, 2 x AA) Pressure Connection: 7/16′ (#4) ORB stainless steel Housing Material: Die-cast zinc with TPE rubber protective coating Gasket Material: NBR (Buna-N) Safety Class: EN 60529 (IP67) Vibration: IEC 60068-2-6 (5g) Shock: IEC 60068-2-27 (25g)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge Test Kit -  - HydraCheck Inc.
Salt Lake City, UT, USA
Digital Pressure Gauge Test Kit
Digital Pressure Gauge Test Kit
Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit comes in a compact, rugged carry-case, with adaptors to setup, adjust and test most hydraulic systems. Uses Test 20 (M16x2) test points. The Digital Pressure Gauge Test Kit includes: Digital gauge with direct gauge adaptor. One (1) 60′ (1524 mm) microbore hose assembly. One (1) microbore hose union. One (1) 1/8′ NPT pressure test connector. One (1) 1/4′ NPT pressure test connector. One (1) 7/16′ ORB pressure test connector. One (1) 9/16′ ORB pressure test connector. One (1) Quick Disconnect Digital Gauge Specifications: Units: PSI, bar, Mpa, kPa, mbar Accuracy: ±0.5% full scale. Resolution: 4.096 steps Ambient Temperature: 14°F – +122°F (-10° – +50°C) Media Temperature: -4°F – +176°F (-20° – +80°C) Storage Temperature: -4°F – +140°F (-20° – +60°C) Relative Humidity: <85% Battery Life: 1500 hours (operating without lighting, 2 x AA) Pressure Connection: 7/16′ (#4) ORB stainless steel Housing Material: Die-cast zinc with TPE rubber protective coating Gasket Material: NBR (Buna-N) Safety Class: EN 60529 (IP67) Vibration: IEC 60068-2-6 (5g) Shock: IEC 60068-2-27 (25g)

Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale.

The Digital Pressure Gauge Test Kit comes in a compact, rugged carry-case, with adaptors to setup, adjust and test most hydraulic systems. Uses Test 20 (M16x2) test points.

The Digital Pressure Gauge Test Kit includes:

  • Digital gauge with direct gauge adaptor.
  • One (1) 60″ (1524 mm) microbore hose assembly.
  • One (1) microbore hose union.
  • One (1) 1/8″ NPT pressure test connector.
  • One (1) 1/4″ NPT pressure test connector.
  • One (1) 7/16″ ORB pressure test connector.
  • One (1) 9/16″ ORB pressure test connector.
  • One (1) Quick Disconnect

Digital Gauge Specifications:

  • Units: PSI, bar, Mpa, kPa, mbar
  • Accuracy: ±0.5% full scale.
  • Resolution: 4.096 steps
  • Ambient Temperature: 14°F – +122°F (-10° – +50°C)
  • Media Temperature: -4°F – +176°F (-20° – +80°C)
  • Storage Temperature: -4°F – +140°F (-20° – +60°C)
  • Relative Humidity: <85%
  • Battery Life: 1500 hours (operating without lighting, 2 x AA)
  • Pressure Connection: 7/16″ (#4) ORB stainless steel
  • Housing Material: Die-cast zinc with TPE rubber protective coating
  • Gasket Material: NBR (Buna-N)
  • Safety Class: EN 60529 (IP67)
  • Vibration: IEC 60068-2-6 (5g)
  • Shock: IEC 60068-2-27 (25g)
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Digital Pressure Gauges
Product Name Digital Pressure Gauge Test Kit
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data