Win Source Electronics Power Supplies - External/Internal (Off-Board) LED Drivers

Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) LED Drivers Series: LPV-60 (60W) Package: Box Product Status: Active Type: Constant Voltage Topology: AC DC Converter Number of Outputs: 1 Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC
Request a Quote Datasheet
Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) LED Drivers Series: LPV-60 (60W) Package: Box Product Status: Active Type: Constant Voltage Topology: AC DC Converter Number of Outputs: 1 Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) LED Drivers
Power Supplies - External/Internal (Off-Board) LED Drivers
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) LED Drivers Series: LPV-60 (60W) Package: Box Product Status: Active Type: Constant Voltage Topology: AC DC Converter Number of Outputs: 1 Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC

Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - External/Internal (Off-Board) LED Drivers
Series: LPV-60 (60W)
Package: Box
Product Status: Active
Type: Constant Voltage
Topology: AC DC Converter
Number of Outputs: 1
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 264VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Name Power Supplies - External/Internal (Off-Board) LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3486EFE#PBF - 020402-LT3486EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 1300 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3478IFE - 1206705-LT3478IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 42 volts
View Details
PMIC - PMIC - LED Drivers - LTC3207EUF#TRPBF - 754439-LTC3207EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3217EUD#PBF - 133987-LTC3217EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 150 milliamps
View Details