Win Source Electronics Power Supplies - Board Mount - LED Drivers 1133769-LDD-350H

Description
Win Source Part Number: 1133769-LDD-350H Category: Power Supplies - Board Mount>LED Drivers Series: LDD-H Type: Constant Current Features: Remote On/Off, OTP, SCP Package: Tube Standard Package: 750 Voltage - Output: 2 ~ 52V Topology: Buck Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Input (Min): 9V Voltage - Input (Max): 56V Dimming: PWM Efficiency: 97% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.25" L x 0.80" W x 0.48" H (31.8mm x 20.3mm x 12.2mm) Alternative Parts (Cross-Reference): LDD350H; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: LDD-350H-ND,1866-310 7 Base Product Number: LDD-350 Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1133769-LDD-350H Category: Power Supplies - Board Mount>LED Drivers Series: LDD-H Type: Constant Current Features: Remote On/Off, OTP, SCP Package: Tube Standard Package: 750 Voltage - Output: 2 ~ 52V Topology: Buck Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Input (Min): 9V Voltage - Input (Max): 56V Dimming: PWM Efficiency: 97% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.25" L x 0.80" W x 0.48" H (31.8mm x 20.3mm x 12.2mm) Alternative Parts (Cross-Reference): LDD350H; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: LDD-350H-ND,1866-310 7 Base Product Number: LDD-350 Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - LED Drivers - 1133769-LDD-350H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - LED Drivers
1133769-LDD-350H
Power Supplies - Board Mount - LED Drivers 1133769-LDD-350H
Win Source Part Number: 1133769-LDD-350H Category: Power Supplies - Board Mount>LED Drivers Series: LDD-H Type: Constant Current Features: Remote On/Off, OTP, SCP Package: Tube Standard Package: 750 Voltage - Output: 2 ~ 52V Topology: Buck Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Input (Min): 9V Voltage - Input (Max): 56V Dimming: PWM Efficiency: 97% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.25" L x 0.80" W x 0.48" H (31.8mm x 20.3mm x 12.2mm) Alternative Parts (Cross-Reference): LDD350H; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: LDD-350H-ND,1866-310 7 Base Product Number: LDD-350 Product Status: Obsolete Approval Agency: CE

Win Source Part Number: 1133769-LDD-350H
Category: Power Supplies - Board Mount>LED Drivers
Series: LDD-H
Type: Constant Current
Features: Remote On/Off, OTP, SCP
Package: Tube
Standard Package: 750
Voltage - Output: 2 ~ 52V
Topology: Buck
Number of Outputs: 1
Current - Output (Max): 350mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 56V
Dimming: PWM
Efficiency: 97%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 9 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.25" L x 0.80" W x 0.48" H (31.8mm x 20.3mm x 12.2mm)
Alternative Parts (Cross-Reference): LDD350H;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: LDD-350H-ND,1866-3107
Base Product Number: LDD-350
Product Status: Obsolete
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1133769-LDD-350H
Product Name Power Supplies - Board Mount - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3956EUHE#PBF - 144728-LT3956EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 80 volts
View Details
Board Mount LED Drivers - LT3956IUHE#PBF - 781326-LT3956IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 80 volts
View Details
Board Mount LED Drivers - LT3486EDHC#TRPBF - 781056-LT3486EDHC#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086391-APV-12-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details