Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1060375-ELG-75-12A

Description
Win Source Part Number: 1060375-ELG-75-12A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: ELG-75 (75W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 16 Ratings: IP65 Power (Watts): 60 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Dimming: Analog Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 6.50" L x 2.48" W x 1.40" H (165.0mm x 63.0mm x 35.5mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-1559,ELG-75-12A -ND Base Product Number: ELG-75 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1060375-ELG-75-12A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: ELG-75 (75W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 16 Ratings: IP65 Power (Watts): 60 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Dimming: Analog Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 6.50" L x 2.48" W x 1.40" H (165.0mm x 63.0mm x 35.5mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-1559,ELG-75-12A -ND Base Product Number: ELG-75 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1060375-ELG-75-12A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1060375-ELG-75-12A
Power Supplies - External/Internal (Off-Board) - LED Drivers 1060375-ELG-75-12A
Win Source Part Number: 1060375-ELG-75-12A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: ELG-75 (75W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 16 Ratings: IP65 Power (Watts): 60 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Dimming: Analog Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 6.50" L x 2.48" W x 1.40" H (165.0mm x 63.0mm x 35.5mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-1559,ELG-75-12A -ND Base Product Number: ELG-75 Approval Agency: CB, CCC, CE, cURus, TUV

Win Source Part Number: 1060375-ELG-75-12A
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: ELG-75 (75W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 16
Ratings: IP65
Power (Watts): 60 W
Voltage - Output: 12V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 305VAC
Dimming: Analog
Efficiency: 85%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 6.50" L x 2.48" W x 1.40" H (165.0mm x 63.0mm x 35.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: 1866-1559,ELG-75-12A-ND
Base Product Number: ELG-75
Approval Agency: CB, CCC, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1060375-ELG-75-12A
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3218EDDB#TRPBF - 1062447-LTC3218EDDB#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Voltage 5.3 volts
View Details
PMIC - PMIC - LED Drivers - LTC3490EDD#TRPBF - 1062604-LTC3490EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1 volts
Output Voltage 2.8 to 4 volts
View Details
Board Mount LED Drivers - LT3486IFE#PBF - 781057-LT3486IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Electronic Wholesale - TB62747BFNAG - 1264292-TB62747BFNAG - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details