Win Source Electronics PMIC - PMIC - LED Drivers - LT3595EUHH#TRPBF 129704-LT3595EUHH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129704-LT3595EUHH#TR PBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 16 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 56-QFN (5x9) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 50mA Alternative Parts (Cross-Reference): TLC5955DCAR; LT3595EUHH#TRPBF; LT3595EUHH#PBF; TLC5955RTQR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129704-LT3595EUHH#TR PBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 16 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 56-QFN (5x9) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 50mA Alternative Parts (Cross-Reference): TLC5955DCAR; LT3595EUHH#TRPBF; LT3595EUHH#PBF; TLC5955RTQR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3595EUHH#TRPBF - 129704-LT3595EUHH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3595EUHH#TRPBF
129704-LT3595EUHH#TRPBF
PMIC - PMIC - LED Drivers - LT3595EUHH#TRPBF 129704-LT3595EUHH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129704-LT3595EUHH#TR PBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 16 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 56-QFN (5x9) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 50mA Alternative Parts (Cross-Reference): TLC5955DCAR; LT3595EUHH#TRPBF; LT3595EUHH#PBF; TLC5955RTQR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 129704-LT3595EUHH#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 16
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 56-QFN (5x9)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Alternative Parts (Cross-Reference): TLC5955DCAR; LT3595EUHH#TRPBF; LT3595EUHH#PBF; TLC5955RTQR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 129704-LT3595EUHH#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3595EUHH#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3210EUD-1#PBF - 1062441-LTC3210EUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 25 to 400 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3592IMSE - 94892-LT3592IMSE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.6 volts
Output Voltage 30 volts
View Details
Board Mount LED Drivers - LT3756IUD-2#PBF - 781267-LT3756IUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3955EUHE#TRPBF - 781324-LT3955EUHE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details