Win Source Electronics PMIC - PMIC - LED Drivers - LT3755EMSE#PBF 072395-LT3755EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072395-LT3755EMSE#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072395-LT3755EMSE#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3755EMSE#PBF - 072395-LT3755EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3755EMSE#PBF
072395-LT3755EMSE#PBF
PMIC - PMIC - LED Drivers - LT3755EMSE#PBF 072395-LT3755EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 072395-LT3755EMSE#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V

Manufacturer: Linear Technology
Win Source Part Number: 072395-LT3755EMSE#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 072395-LT3755EMSE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3755EMSE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3478EFE-1#PBF - 108514-LT3478EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 42 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1070664-LPF-25-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LTC3453EUF#PBF - 739527-LTC3453EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 4.5 volts
View Details
PMIC - PMIC - LED Drivers - LT3756EMSE-1#TRPBF - 1059638-LT3756EMSE-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details