Win Source Electronics Interface - Interface - Telecom - MT9230

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9230 -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9230
Interface - Interface - Telecom - MT9230
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Telecom - MT9230
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Terminators - LTC1344AIG#PBF - 020460-LTC1344AIG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRMPBF - 020498-LTC1694-1CS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1164CN - 072441-LTC1164CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 24-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IS8#TRPBF - 117083-LTC1690IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 5000 kbps
View Details