Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRPBF 116582-LTC4311CSC6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116582-LTC4311CSC6#T RPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116582-LTC4311CSC6#T RPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRPBF - 116582-LTC4311CSC6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRPBF
116582-LTC4311CSC6#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRPBF 116582-LTC4311CSC6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116582-LTC4311CSC6#T RPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 116582-LTC4311CSC6#TRPBF
Packaging: Reel - TR
Type: Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 116582-LTC4311CSC6#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRPBF
Supply Voltage Other; 1.6 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR - 041250-LTC1543CGTR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF - 1058778-LT1794IFE#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 18V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#TRPBF - 125544-LTC4301CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details