Win Source Electronics Interface - Interface - Telecom - MT88E45BN1 1227879-MT88E45BN1

Description
Manufacturer: Zarlink Win Source Part Number: 1227879-MT88E45BN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227879-MT88E45BN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88E45BN1 - 1227879-MT88E45BN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88E45BN1
1227879-MT88E45BN1
Interface - Interface - Telecom - MT88E45BN1 1227879-MT88E45BN1
Manufacturer: Zarlink Win Source Part Number: 1227879-MT88E45BN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227879-MT88E45BN1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227879-MT88E45BN1
Product Name Interface - Interface - Telecom - MT88E45BN1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1069-6CS8#PBF - 1060349-LTC1069-6CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 10 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491CN#PBF - 072638-LTC491CN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details