Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP490EEP 1257429-SP490EEP

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257429-SP490EEP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257429-SP490EEP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP490EEP - 1257429-SP490EEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP490EEP
1257429-SP490EEP
Interface - Interface - Drivers, Receivers, Transceivers - SP490EEP 1257429-SP490EEP
Manufacturer: Sipex Corporation Win Source Part Number: 1257429-SP490EEP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1257429-SP490EEP
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257429-SP490EEP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP490EEP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF - 113152-LTC1694-1CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039ISW#PBF - 1057690-LT1039ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details