Win Source Electronics Interface - Interface - Telecom - HC1-5502A-5

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC1-5502A-5 -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC1-5502A-5
Interface - Interface - Telecom - HC1-5502A-5
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Telecom - HC1-5502A-5
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4303CMS8#TRPBF - 111157-LTC4303CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1062CN8 - 072425-LTC1062CN8 - Win Source Electronics
Specs
Supply Voltage Other; ±8V~ 5V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8 - 072631-LTC485IN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details