Win Source Electronics Interface - Interface - Filters - Active - LTC1562AIG 1207733-LTC1562AIG

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207733-LTC1562AIG Packaging: Tube Mounting Style: SMD Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 150kHz Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: LTC1562 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 10.5V, ±4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207733-LTC1562AIG Packaging: Tube Mounting Style: SMD Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 150kHz Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: LTC1562 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 10.5V, ±4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1562AIG - 1207733-LTC1562AIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1562AIG
1207733-LTC1562AIG
Interface - Interface - Filters - Active - LTC1562AIG 1207733-LTC1562AIG
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207733-LTC1562AIG Packaging: Tube Mounting Style: SMD Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 150kHz Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: LTC1562 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 10.5V, ±4.75V ~ 5.25V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207733-LTC1562AIG
Packaging: Tube
Mounting Style: SMD
Filter Type: Universal, Continuous-Time
Filter Order: 8th
Frequency - Cutoff or Center: 150kHz
Number of Filters: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1562
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 10.5V, ±4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207733-LTC1562AIG
Product Name Interface - Interface - Filters - Active - LTC1562AIG
Supply Voltage Other; 4.75V ~ 10.5V~ ±4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8 - 072477-LTC1487CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5 - 089368-LTC1694CS5 - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TSOT-23-5
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486ISW#TRPBF - 122313-LTC486ISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details