Win Source Electronics Interface - Interface - Telecom - MT90820AL1 1227963-MT90820AL1

Description
Manufacturer: Zarlink Win Source Part Number: 1227963-MT90820AL1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227963-MT90820AL1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90820AL1 - 1227963-MT90820AL1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90820AL1
1227963-MT90820AL1
Interface - Interface - Telecom - MT90820AL1 1227963-MT90820AL1
Manufacturer: Zarlink Win Source Part Number: 1227963-MT90820AL1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227963-MT90820AL1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227963-MT90820AL1
Product Name Interface - Interface - Telecom - MT90820AL1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1264CSW - 1207278-LTC1264CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491CS#PBF - 020673-LTC491CS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LIMS8#TRPBF - 1063569-LTC4301LIMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#TRPBF - 1058014-LT1203CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details