Win Source Electronics Interface - Interface - Specialized - CA91C860B-50CQ

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: CA91 Introduction Date: December 18, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: CA91 Introduction Date: December 18, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CA91C860B-50CQ -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91C860B-50CQ
Interface - Interface - Specialized - CA91C860B-50CQ
Manufacturer: Others Technical Support: Please contact us for details. Family Name: CA91 Introduction Date: December 18, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: CA91
Introduction Date: December 18, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Specialized - CA91C860B-50CQ
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064CN - 072426-LTC1064CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 24-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN - 072186-LT1081CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details