Win Source Electronics Interface - Interface - Sensor and Detector Interfaces - 1B22AN

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: 1B22 Alternative Parts (Cross-Reference): CS1124YDR8G; CS1124YD8G; MAX17841BGUE/V+T; MAX3806GTC+T; Introduction Date: November 01, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2032 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: 1B22 Alternative Parts (Cross-Reference): CS1124YDR8G; CS1124YD8G; MAX17841BGUE/V+T; MAX3806GTC+T; Introduction Date: November 01, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2032 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - 1B22AN -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - 1B22AN
Interface - Interface - Sensor and Detector Interfaces - 1B22AN
Manufacturer: Others Technical Support: Please contact us for details. Family Name: 1B22 Alternative Parts (Cross-Reference): CS1124YDR8G; CS1124YD8G; MAX17841BGUE/V+T; MAX3806GTC+T; Introduction Date: November 01, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2032 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: 1B22
Alternative Parts (Cross-Reference): CS1124YDR8G; CS1124YD8G; MAX17841BGUE/V+T; MAX3806GTC+T;
Introduction Date: November 01, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2032
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Sensor and Detector Interfaces - 1B22AN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-1IS8#PBF - 020448-LTC1069-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN - 072186-LT1081CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1327CG#TRPBF - 125142-LTC1327CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Data Rate 120 kbps
View Details