Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP206EA 1256896-SP206EA

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256896-SP206EA Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256896-SP206EA Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP206EA - 1256896-SP206EA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP206EA
1256896-SP206EA
Interface - Interface - Drivers, Receivers, Transceivers - SP206EA 1256896-SP206EA
Manufacturer: Sipex Corporation Win Source Part Number: 1256896-SP206EA Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 1256896-SP206EA
Manufacturer Homepage: www.sipex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1256896-SP206EA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP206EA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF - 124276-LT1039CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IMS8#TRPBF - 122908-LTC4300A-3IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details