Win Source Electronics Interface - Interface - Modems - ICs and Modules - PCT789T-C1

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - PCT789T-C1 -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - PCT789T-C1
Interface - Interface - Modems - ICs and Modules - PCT789T-C1
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Modems - ICs and Modules - PCT789T-C1
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors and Controllers - APA075-FPQ208 - 1031509-APA075-FPQ208 - Win Source Electronics
Specs
Device Type Storage Interface
Pins 208 #
View Details
Interface - Interface - Filters - Active - LTC1566-1IS8#PBF - 1060861-LTC1566-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1519IS#PBF - 1060801-LTC1519IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details