Win Source Electronics Interface - Interface - Specialized - NJU6433FB2 1199703-NJU6433FB2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199703-NJU6433FB2 Operating Supply Voltage: 5.5 V Number of Segments: 200 Categories: Interface - Specialized Case / Package: PQFP Max Frequency: 200 kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 300 mW Max Operating Temperature: 85 °C Nominal Supply Current: 1 mA Max Supply Current: 80 µA
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199703-NJU6433FB2 Operating Supply Voltage: 5.5 V Number of Segments: 200 Categories: Interface - Specialized Case / Package: PQFP Max Frequency: 200 kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 300 mW Max Operating Temperature: 85 °C Nominal Supply Current: 1 mA Max Supply Current: 80 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NJU6433FB2 - 1199703-NJU6433FB2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NJU6433FB2
1199703-NJU6433FB2
Interface - Interface - Specialized - NJU6433FB2 1199703-NJU6433FB2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199703-NJU6433FB2 Operating Supply Voltage: 5.5 V Number of Segments: 200 Categories: Interface - Specialized Case / Package: PQFP Max Frequency: 200 kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 300 mW Max Operating Temperature: 85 °C Nominal Supply Current: 1 mA Max Supply Current: 80 µA

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199703-NJU6433FB2
Operating Supply Voltage: 5.5 V
Number of Segments: 200
Categories: Interface - Specialized
Case / Package: PQFP
Max Frequency: 200 kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Power Dissipation: 300 mW
Max Operating Temperature: 85 °C
Nominal Supply Current: 1 mA
Max Supply Current: 80 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1199703-NJU6433FB2
Product Name Interface - Interface - Specialized - NJU6433FB2
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1688CS#PBF - 1061028-LTC1688CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 3V~ 5V
Data Rate 100000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN#PBF - 1057689-LT1039CN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1031853-SP489CS-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details