Win Source Electronics Interface - Interface - Specialized - LTC4556EUF#PBF 115569-LTC4556EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115569-LTC4556EUF#PB F Packaging: Tube/Rail Applications: Smart Card Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LTC4556EUF#TRPBF; LTC4556EUF; LTC4556EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115569-LTC4556EUF#PB F Packaging: Tube/Rail Applications: Smart Card Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LTC4556EUF#TRPBF; LTC4556EUF; LTC4556EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4556EUF#PBF - 115569-LTC4556EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4556EUF#PBF
115569-LTC4556EUF#PBF
Interface - Interface - Specialized - LTC4556EUF#PBF 115569-LTC4556EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 115569-LTC4556EUF#PB F Packaging: Tube/Rail Applications: Smart Card Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LTC4556EUF#TRPBF; LTC4556EUF; LTC4556EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 115569-LTC4556EUF#PBF
Packaging: Tube/Rail
Applications: Smart Card
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LTC4556EUF#TRPBF; LTC4556EUF; LTC4556EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 115569-LTC4556EUF#PBF
Product Name Interface - Interface - Specialized - LTC4556EUF#PBF
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2850IS8#PBF - 1062043-LTC2850IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 20000 kbps
View Details